Keystone Electronics Corp. Terminals - Turret Connectors 1532-1

Description
TERM TURRET SINGLE L=5.94MM TIN
Request a Quote
Description
TERM TURRET SINGLE L=5.94MM TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-1532-1-ND is a turret connector terminal designed for use in various electronic applications. It features a single turret configuration with a length of 5.94 mm and is constructed from brass with a bright electro-tin plating, ensuring good solderability and extended shelf life. This terminal is suitable for board thicknesses of 1.98 mm and is compatible with standard staking tools for easy mounting. The product is part of a broader range of turret connectors that includes options for double and triple turrets, as well as various mounting types. Custom terminal solutions can also be manufactured to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The 36-1532-1-ND is a turret connector terminal designed for use in various electronic applications. It features a single turret configuration with a length of 5.94 mm and is constructed from brass with a bright electro-tin plating, ensuring good solderability and extended shelf life. This terminal is suitable for board thicknesses of 1.98 mm and is compatible with standard staking tools for easy mounting. The product is part of a broader range of turret connectors that includes options for double and triple turrets, as well as various mounting types. Custom terminal solutions can also be manufactured to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1532-1-ND
Terminals - Turret Connectors 36-1532-1-ND
TERM TURRET SINGLE L=5.94MM TIN

TERM TURRET SINGLE L=5.94MM TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-1532-1-ND
Product Name Terminals - Turret Connectors
Terminal Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details