Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8246

Description
Part Number: 8246 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8246 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8246 is a solderless insulated flanged block spade terminal for 22/18 AWG wire, with a stud size of 0.30 in (7.6 mm), barrel length of 0.85 in (21.6 mm), barrel thickness of 0.030 in (0.76 mm), and inner diameter of 0.070 in (1.78 mm). The insulation diameter is 0.145 in (3.7 mm). It is colored red and made of copper with vinyl insulation. The terminal is designed for crimp mounting.

Datasheet Summary
Powered by GS/AI

The 8246 is a solderless insulated flanged block spade terminal for 22/18 AWG wire, with a stud size of 0.30 in (7.6 mm), barrel length of 0.85 in (21.6 mm), barrel thickness of 0.030 in (0.76 mm), and inner diameter of 0.070 in (1.78 mm). The insulation diameter is 0.145 in (3.7 mm). It is colored red and made of copper with vinyl insulation. The terminal is designed for crimp mounting.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8246 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8246
Solderless Block Spade Insulated Flanged Terminal 8246
Part Number: 8246 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal

Part Number: 8246

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8246-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8246-ND
Terminals - Spade Connectors 36-8246-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8246
Terminals 8246
Terminals #8 SPADE TERM LUG

Terminals #8 SPADE TERM LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8246 36-8246-ND 8246
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1587-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details