Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8245

Description
Part Number: 8245 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8245 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8245 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8245
Solderless Block Spade Insulated Flanged Terminal 8245
Part Number: 8245 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flanged Block Spade Terminal

Part Number: 8245

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8245-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8245-ND
Terminals - Spade Connectors 36-8245-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8245
Terminals 8245
Terminals #6 SPDE TERM LUG

Terminals #6 SPDE TERM LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8245 36-8245-ND 8245
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (WHITE) - 7689-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers