Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8240

Description
Part Number: 8240 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8240 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), barrel length of 0.65 in (16.5 mm), tab thickness of 0.030 in (0.76 mm), and internal diameter of 0.090 in (2.29 mm). Made of EPT copper with vinyl insulation not present. Designed for crimp connection.

Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), barrel length of 0.65 in (16.5 mm), tab thickness of 0.030 in (0.76 mm), and internal diameter of 0.090 in (2.29 mm). Made of EPT copper with vinyl insulation not present. Designed for crimp connection.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8240 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8240
Solderless Block Spade Flanged Terminal 8240
Part Number: 8240 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8240

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8240-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8240-ND
Terminals - Spade Connectors 36-8240-ND
CONN SPADE TERM 14-16AWG #8

CONN SPADE TERM 14-16AWG #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8240 36-8240-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1598-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
2 suppliers