Keystone Electronics Corp. Screw Terminals & Terminal Blocks // Screw Terminals (Sturdi-Mount) 7702-3

Description
Part Number: 7702-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7702-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7702-3 is a 45-degree, screw-mounted terminal with a captivated 6-32 binding screw and a black-colored screw, designed for use with #14-22 AWG solid or stranded wire. It is made of brass with matte tin plating and rated for 15 amps. The terminal mounts via four legs into pre-drilled or punched holes and features an anti-rotational design for stable, low-profile installation. The screw head is positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

7702-3 is a 45-degree, screw-mounted terminal with a captivated 6-32 binding screw and a black-colored screw, designed for use with #14-22 AWG solid or stranded wire. It is made of brass with matte tin plating and rated for 15 amps. The terminal mounts via four legs into pre-drilled or punched holes and features an anti-rotational design for stable, low-profile installation. The screw head is positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Screw Terminals & Terminal Blocks // Screw Terminals (Sturdi-Mount) - 7702-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Screw Terminals & Terminal Blocks // Screw Terminals (Sturdi-Mount)
7702-3
Screw Terminals & Terminal Blocks // Screw Terminals (Sturdi-Mount) 7702-3
Part Number: 7702-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7702-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7702-3
Terminals 7702-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7702-3 7702-3
Product Name Screw Terminals & Terminal Blocks // Screw Terminals (Sturdi-Mount) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers