Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8236

Description
Part Number: 8236 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8236 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a non-insulated spade connector designed for wire sizes ranging from 18 to 22 AWG. It features a barrel diameter of 0.250 inches (6.4 mm) and is suitable for applications requiring reliable electrical connections. The connector is compatible with various crimping tools and is intended for use in environments where insulation is not necessary. Its design allows for easy attachment to a terminal block or stud, making it a practical choice for engineers looking for efficient connectivity solutions in their projects.

Datasheet Summary
Powered by GS/AI

The product is a non-insulated spade connector designed for wire sizes ranging from 18 to 22 AWG. It features a barrel diameter of 0.250 inches (6.4 mm) and is suitable for applications requiring reliable electrical connections. The connector is compatible with various crimping tools and is intended for use in environments where insulation is not necessary. Its design allows for easy attachment to a terminal block or stud, making it a practical choice for engineers looking for efficient connectivity solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8236 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8236
Solderless Block Spade Flanged Terminal 8236
Part Number: 8236 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8236

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8236-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8236-ND
Terminals - Spade Connectors 36-8236-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8236
Terminals 8236
Terminals FLANGED SPADE #6

Terminals FLANGED SPADE #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8236 36-8236-ND 8236
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Keystone Electronics Corp.
View Details