Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 4095

Description
CONN QC TAB 0.187
Request a Quote Datasheet
Description
CONN QC TAB 0.187
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4095-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4095-ND
CONN QC TAB 0.187

CONN QC TAB 0.187

Buy Now Datasheet
Terminal, Male Disconnect, 0.187In; Tab Size Metric Keystone - 50B4579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In; Tab Size Metric Keystone
50B4579
Terminal, Male Disconnect, 0.187In; Tab Size Metric Keystone 50B4579
TERMINAL, MALE DISCONNECT, 0.187IN; Tab Size - Metric:6.35mm x 0.51mm; Tab Size - Imperial:0.25" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2mm; Terminal Plating:Tin; Board Thickness:0.02"; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN; Tab Size - Metric:6.35mm x 0.51mm; Tab Size - Imperial:0.25" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2mm; Terminal Plating:Tin; Board Thickness:0.02"; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-4095-ND 50B4579
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187In; Tab Size Metric Keystone
Terminal Type Angled - 45° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details