Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8232

Description
Part Number: 8232 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet
Description
Part Number: 8232 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8232 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8232
Solderless Block Spade Insulated Terminal 8232
Part Number: 8232 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals

Part Number: 8232

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8232-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8232-ND
Terminals - Spade Connectors 36-8232-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8232
Terminals 8232
Terminals Insul Block spade terminal .850" 16/14

Terminals Insul Block spade terminal .850" 16/14

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8232 36-8232-ND 8232
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details