Keystone Electronics Corp. Vertical Screw Terminal w/Sems Screw-Assembled 7693-SEMS

Description
Part Number: 7693-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7693-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7693-SEMS is a vertical screw terminal with a 6-32 thread, supplied without a screw. It features a captivated, free-spinning lock washer and a brass terminal body with matte tin plating, rated for 15 AMP. The terminal is designed to prevent wire twisting during screw tightening.

Datasheet Summary
Powered by GS/AI

7693-SEMS is a vertical screw terminal with a 6-32 thread, supplied without a screw. It features a captivated, free-spinning lock washer and a brass terminal body with matte tin plating, rated for 15 AMP. The terminal is designed to prevent wire twisting during screw tightening.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Sems Screw-Assembled - 7693-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Sems Screw-Assembled
7693-SEMS
Vertical Screw Terminal w/Sems Screw-Assembled 7693-SEMS
Part Number: 7693-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7693-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7693-SEMS
Product Name Vertical Screw Terminal w/Sems Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Surface Mountable Male .240
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers