Keystone Electronics Corp. Solderless Block Spade Terminal 8226

Description
Part Number: 8226 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8226 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8226 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8226
Solderless Block Spade Terminal 8226
Part Number: 8226 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal

Part Number: 8226

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8226-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8226-ND
Terminals - Spade Connectors 36-8226-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8226 36-8226-ND
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers