Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 7319

Description
Part Number: 7319 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7319 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #8 stud size, made of .018 inch (.46 mm) brass with tin plating, featuring a solder terminal with a hole diameter of .171 inch (4.3 mm) and an overall height of .312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #8 stud size, made of .018 inch (.46 mm) brass with tin plating, featuring a solder terminal with a hole diameter of .171 inch (4.3 mm) and an overall height of .312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
7319
#8 Stud Lockwasher Solder Lug 7319
Part Number: 7319 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7319

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7319-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7319-ND
Terminals - Solder Lug Connectors 36-7319-ND
CONN TERM LUG LOCKWASHR #8 ANGLE

CONN TERM LUG LOCKWASHR #8 ANGLE

Buy Now Datasheet
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in. - 70182651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in.
70182651
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in. 70182651
13⁄16 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

13⁄16 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site
Sheung Wan, Hong Kong
Terminals
7319
Terminals 7319
Terminals LUG LOCKING MATTE TINNED#8

Terminals LUG LOCKING MATTE TINNED#8

Buy Now Datasheet
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 90C0704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
90C0704
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 90C0704
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7319 36-7319-ND 70182651 7319 90C0704
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.171 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in. Terminals Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers