Keystone Electronics Corp. Solderless Block Spade Terminal 8225

Description
Part Number: 8225 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote
Description
Part Number: 8225 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8225 is a non-insulated block spade terminal for 12/10 AWG wire, with a stud size of 8 (M4), a width of 0.32 in (8.1 mm), a length of 0.73 in (18.5 mm), a thickness of 0.040 in (1.02 mm), and an indent diameter of 0.135 in (3.43 mm). It is made of EPT copper and designed for crimp termination.

Datasheet Summary
Powered by GS/AI

8225 is a non-insulated block spade terminal for 12/10 AWG wire, with a stud size of 8 (M4), a width of 0.32 in (8.1 mm), a length of 0.73 in (18.5 mm), a thickness of 0.040 in (1.02 mm), and an indent diameter of 0.135 in (3.43 mm). It is made of EPT copper and designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8225 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8225
Solderless Block Spade Terminal 8225
Part Number: 8225 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal

Part Number: 8225

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8225-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8225-ND
Terminals - Spade Connectors 36-8225-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8225 36-8225-ND
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1595-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Keystone Electronics Corp.
View Details