Keystone Electronics Corp. Terminals - Turret Connectors 1562-2

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal with a length of 3.96 mm and is made of tin. It is designed for applications requiring reliable electrical connections in compact spaces. The terminal features a hollow design, which allows for easy insertion and secure staking onto printed circuit boards. This specific part number, 36-1562-2-ND, is part of a series that includes various sizes and configurations, providing options for different project requirements. The dimensions and specifications make it suitable for use in various electronic assemblies where space and connection integrity are critical.

Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal with a length of 3.96 mm and is made of tin. It is designed for applications requiring reliable electrical connections in compact spaces. The terminal features a hollow design, which allows for easy insertion and secure staking onto printed circuit boards. This specific part number, 36-1562-2-ND, is part of a series that includes various sizes and configurations, providing options for different project requirements. The dimensions and specifications make it suitable for use in various electronic assemblies where space and connection integrity are critical.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1562-2-ND
Terminals - Turret Connectors 36-1562-2-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet
Terminal, Turret, 0.062In, Though Hole; Insulation Keystone - 59K0309 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.062In, Though Hole; Insulation Keystone
59K0309
Terminal, Turret, 0.062In, Though Hole; Insulation Keystone 59K0309
TERMINAL, TURRET, 0.062IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.13mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.062IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.13mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; 0.084 in.; 0.043 in.; 0.156 in.; 0.062 in.; Brass - 70182505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; 0.084 in.; 0.043 in.; 0.156 in.; 0.062 in.; Brass
70182505
Terminal; Brass; 0.084 in.; 0.043 in.; 0.156 in.; 0.062 in.; Brass 70182505
Screw Terminal, Brass Screw Material, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Screw Terminal, Brass Screw Material, Tin Terminal Plating

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1562-2-ND 59K0309 70182505
Product Name Terminals - Turret Connectors Terminal, Turret, 0.062In, Though Hole; Insulation Keystone Terminal; Brass; 0.084 in.; 0.043 in.; 0.156 in.; 0.062 in.; Brass
Terminal Type Single End, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details