Keystone Electronics Corp. Solderless Block Spade Terminal 8219

Description
Part Number: 8219 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8219 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8219 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8219
Solderless Block Spade Terminal 8219
Part Number: 8219 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal

Part Number: 8219

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8219-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8219-ND
Terminals - Spade Connectors 36-8219-ND
CONN SPADE TERM 18-22AWG #8

CONN SPADE TERM 18-22AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8219
Terminals 8219
Terminals CRIMP LUG 22/18 #8 #8 .65"

Terminals CRIMP LUG 22/18 #8 #8 .65"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8219 36-8219-ND 8219
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers