Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8212

Description
Part Number: 8212 Color: Blue Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote Datasheet
Description
Part Number: 8212 Color: Blue Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8212 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8212
Solderless Ring Tongue Insulated Terminal 8212
Part Number: 8212 Color: Blue Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals

Part Number: 8212

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8212-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8212-ND
Terminals - Ring Connectors 36-8212-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8212
Terminals 8212
Terminals BLUE RING TERM #6

Terminals BLUE RING TERM #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8212 36-8212-ND 8212
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Terminal Type Angled
Material Brass
View Details
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details