Keystone Electronics Corp. Low Profile -Vertical Entry Mini Auto Clip, SMT 3563

Description
Part Number: 3563 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote Datasheet
Description
Part Number: 3563 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile -Vertical Entry Mini Auto Clip, SMT - 3563 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile -Vertical Entry Mini Auto Clip, SMT
3563
Low Profile -Vertical Entry Mini Auto Clip, SMT 3563
Part Number: 3563 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.

Part Number: 3563

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010
  • Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 3563
Product Name Low Profile -Vertical Entry Mini Auto Clip, SMT
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details