Keystone Electronics Corp. Solderless Ring Tongue Terminal 8208

Description
Part Number: 8208 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8208 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solderless Ring Tongue Terminal, part number 8208, is designed for use with 12 to 10 AWG wire. It features a hole size of #10 and is made from copper with a bright tin finish. This terminal is non-insulated and is intended for crimp mounting. Its dimensions include a width of 0.38 inches (9.7 mm), a length of 0.73 inches (18.5 mm), and a thickness of 0.54 inches (13.7 mm). This product is suitable for applications requiring reliable electrical connections without insulation.

Datasheet Summary
Powered by GS/AI

The Solderless Ring Tongue Terminal, part number 8208, is designed for use with 12 to 10 AWG wire. It features a hole size of #10 and is made from copper with a bright tin finish. This terminal is non-insulated and is intended for crimp mounting. Its dimensions include a width of 0.38 inches (9.7 mm), a length of 0.73 inches (18.5 mm), and a thickness of 0.54 inches (13.7 mm). This product is suitable for applications requiring reliable electrical connections without insulation.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8208
Solderless Ring Tongue Terminal 8208
Part Number: 8208 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8208

  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8208-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8208-ND
Terminals - Ring Connectors 36-8208-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8208
Terminals 8208
Terminals CRIMP LUG 12/10 #10 .73"

Terminals CRIMP LUG 12/10 #10 .73"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8208 36-8208-ND 8208
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11115 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details