Keystone Electronics Corp. Vertical Screw Terminal w/Screw-Assembled, Yellow 7693-7

Description
Part Number: 7693-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7693-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with a 6-32 binding screw installed and captivated, rated for 15 amps, designed for snap-in mounting on PCBs and accepting #14-22 AWG wire. The terminal is made of brass with matte tin plating, features an anti-rotational design for stable mounting, and has a yellow screw. Dimensions include a terminal height of 0.310 inches and a mounting footprint with four legs spaced to fit standard PCB holes.

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with a 6-32 binding screw installed and captivated, rated for 15 amps, designed for snap-in mounting on PCBs and accepting #14-22 AWG wire. The terminal is made of brass with matte tin plating, features an anti-rotational design for stable mounting, and has a yellow screw. Dimensions include a terminal height of 0.310 inches and a mounting footprint with four legs spaced to fit standard PCB holes.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Screw-Assembled, Yellow - 7693-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Screw-Assembled, Yellow
7693-7
Vertical Screw Terminal w/Screw-Assembled, Yellow 7693-7
Part Number: 7693-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7693-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7693-7
Terminals 7693-7
Terminals SCREW TERMINAL YELLOW

Terminals SCREW TERMINAL YELLOW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7693-7 7693-7
Product Name Vertical Screw Terminal w/Screw-Assembled, Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details