Keystone Electronics Corp. Solderless Ring Tongue Terminal 8207

Description
Part Number: 8207 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8207 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8207 is a non-insulated ring tongue terminal for 12/10 AWG wire, with a stud size of 8, a barrel width of 0.38 in (9.7 mm), length of 0.73 in (18.5 mm), and eyelet thickness of 0.040 in (1.02 mm). The internal diameter is 0.135 in (3.43 mm). The terminal is made of EPT copper with vinyl insulation, though this variant is non-insulated. It is designed for crimp termination and conforms to RoHS compliance and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

The 8207 is a non-insulated ring tongue terminal for 12/10 AWG wire, with a stud size of 8, a barrel width of 0.38 in (9.7 mm), length of 0.73 in (18.5 mm), and eyelet thickness of 0.040 in (1.02 mm). The internal diameter is 0.135 in (3.43 mm). The terminal is made of EPT copper with vinyl insulation, though this variant is non-insulated. It is designed for crimp termination and conforms to RoHS compliance and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8207 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8207
Solderless Ring Tongue Terminal 8207
Part Number: 8207 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8207

  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8207-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8207-ND
Terminals - Ring Connectors 36-8207-ND
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8207 36-8207-ND
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details