Keystone Electronics Corp. Solderless Ring Tongue Terminal 8203

Description
Part Number: 8203 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8203 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 16-14 AWG wire, with a barrel width of 0.33 in (8.4 mm), length of 0.70 in (17.8 mm), and terminal thickness of 0.030 in (0.76 mm); internal diameter of 0.090 in (2.29 mm). Made of EPT copper with vinyl insulation not present. Crimp-type mounting for 0.250 in (6.4 mm) maximum stud size.

Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 16-14 AWG wire, with a barrel width of 0.33 in (8.4 mm), length of 0.70 in (17.8 mm), and terminal thickness of 0.030 in (0.76 mm); internal diameter of 0.090 in (2.29 mm). Made of EPT copper with vinyl insulation not present. Crimp-type mounting for 0.250 in (6.4 mm) maximum stud size.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8203
Solderless Ring Tongue Terminal 8203
Part Number: 8203 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8203

  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8203-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8203-ND
Terminals - Ring Connectors 36-8203-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8203 36-8203-ND
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers