Keystone Electronics Corp. M3 Snap In PC Mount -Supplied w/Screw-Assembled 7695

Description
Part Number: 7695 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7695 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel Sems Screw
Request a Quote
Description
Part Number: 7695 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7695 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel Sems Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7695 is a horizontal snap-in PC mount screw terminal with an M3 thread, supplied with a screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational feature and mounts with four legs into pre-drilled holes. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7695 is a horizontal snap-in PC mount screw terminal with an M3 thread, supplied with a screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational feature and mounts with four legs into pre-drilled holes. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M3 Snap In PC Mount -Supplied w/Screw-Assembled - 7695 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Snap In PC Mount -Supplied w/Screw-Assembled
7695
M3 Snap In PC Mount -Supplied w/Screw-Assembled 7695
Part Number: 7695 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7695 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel Sems Screw

Part Number: 7695

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7695 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel Sems Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7695
Terminals 7695
Terminals HORZ PC MT SCR TERM MATTE TINNED

Terminals HORZ PC MT SCR TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7695 7695
Product Name M3 Snap In PC Mount -Supplied w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
#6 Stud Lockwasher Solder Lug - 7318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details