Keystone Electronics Corp. Solderless Ring Tongue Terminal 8201

Description
Part Number: 8201 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8201 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-8201-ND is a non-insulated ring connector designed for use with wire sizes ranging from 22 to 18 AWG. It features a barrel diameter of 0.33 inches (8.4 mm) and a length of 0.70 inches (17.8 mm). The connector has an inner diameter of 0.54 inches (13.7 mm) and is suitable for crimping applications. This product is ideal for applications requiring reliable electrical connections without insulation, making it suitable for various industrial and automotive uses.

Datasheet Summary
Powered by GS/AI

The 36-8201-ND is a non-insulated ring connector designed for use with wire sizes ranging from 22 to 18 AWG. It features a barrel diameter of 0.33 inches (8.4 mm) and a length of 0.70 inches (17.8 mm). The connector has an inner diameter of 0.54 inches (13.7 mm) and is suitable for crimping applications. This product is ideal for applications requiring reliable electrical connections without insulation, making it suitable for various industrial and automotive uses.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8201 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8201
Solderless Ring Tongue Terminal 8201
Part Number: 8201 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8201

  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8201-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8201-ND
Terminals - Ring Connectors 36-8201-ND
CONN RING CIRC 18-22AWG #8 CRIMP

CONN RING CIRC 18-22AWG #8 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8201 36-8201-ND
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details