Keystone Electronics Corp. Solderless Ring Tongue Terminal 8200

Description
Part Number: 8200 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8200 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 18-22 AWG wire, with a .250 inch (6.4 mm) stud size, .60 inch (15.2 mm) length, .47 inch (11.9 mm) eyelet diameter, and .030 inch (0.76 mm) barrel wall thickness. Constructed of copper with vinyl insulation. Crimp-mount design.

Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 18-22 AWG wire, with a .250 inch (6.4 mm) stud size, .60 inch (15.2 mm) length, .47 inch (11.9 mm) eyelet diameter, and .030 inch (0.76 mm) barrel wall thickness. Constructed of copper with vinyl insulation. Crimp-mount design.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8200 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8200
Solderless Ring Tongue Terminal 8200
Part Number: 8200 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8200

  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8200-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8200-ND
Terminals - Ring Connectors 36-8200-ND
CONN RING CIRC 18-22AWG #6 CRIMP

CONN RING CIRC 18-22AWG #6 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8200 36-8200-ND
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
#4 Stud Solder Lug - 7331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers