Keystone Electronics Corp. Polarized SMT Holder for AA Battery w/ coil spring 1088

Description
Part Number: 1088 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Description
Part Number: 1088 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT polarized battery holder for AA cells, with a high-temperature nylon housing rated UL 94V-0 and gold-plated nickel contacts, designed to secure a single AA battery and withstand reflow and wave soldering. Dimensions are 68.9 mm in length, 15.5 mm in width, 15.3 mm in base height, and 59.9 mm in terminal spacing, with a .265 inch (6.7 mm) gap for contact. Operates from -51°C to 145°C. Supplied in trays of 50 pieces.

Datasheet Summary
Powered by GS/AI

SMT polarized battery holder for AA cells, with a high-temperature nylon housing rated UL 94V-0 and gold-plated nickel contacts, designed to secure a single AA battery and withstand reflow and wave soldering. Dimensions are 68.9 mm in length, 15.5 mm in width, 15.3 mm in base height, and 59.9 mm in terminal spacing, with a .265 inch (6.7 mm) gap for contact. Operates from -51°C to 145°C. Supplied in trays of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Polarized SMT Holder for AA Battery w/ coil spring - 1088 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized SMT Holder for AA Battery w/ coil spring
1088
Polarized SMT Holder for AA Battery w/ coil spring 1088
Part Number: 1088 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1088

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1088-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1088-ND
Battery Holders, Clips, Contacts 36-1088-ND
Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1088 36-1088-ND
Product Name Polarized SMT Holder for AA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA Battery Holder, Solder Lug - 1103 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers