Keystone Electronics Corp. THM (Maxi-Mount) Holder for 20mm Cell 101

Description
Part Number: 101 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Maximizes PC board capacity. This unique raised mounting design allows components to be placed underneath the holder. Ideal when PC board space is more important than board height; such as PC/104 applications.
Request a Quote Datasheet
Description
Part Number: 101 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Maximizes PC board capacity. This unique raised mounting design allows components to be placed underneath the holder. Ideal when PC board space is more important than board height; such as PC/104 applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Maxi-Mount) Holder for 20mm Cell
101
THM (Maxi-Mount) Holder for 20mm Cell 101
Part Number: 101 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Maximizes PC board capacity. This unique raised mounting design allows components to be placed underneath the holder. Ideal when PC board space is more important than board height; such as PC/104 applications.

Part Number: 101

  • # of Cells: 1
  • Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Maximizes PC board capacity.
  • This unique raised mounting design allows components to be placed underneath the holder.
  • Ideal when PC board space is more important than board height; such as PC/104 applications.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-101-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-101-ND
Battery Holders, Clips, Contacts 36-101-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
 - 6142295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = CR2016, CR2025, CR2032
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
Coin Cell Holder, 20Mm Dia, Th; Battery Sizes Accepted Keystone - 22M2255 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Holder, 20Mm Dia, Th; Battery Sizes Accepted Keystone
22M2255
Coin Cell Holder, 20Mm Dia, Th; Battery Sizes Accepted Keystone 22M2255
COIN CELL HOLDER, 20MM DIA, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL HOLDER, 20MM DIA, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 101 36-101-ND 6142295 22M2255
Product Name THM (Maxi-Mount) Holder for 20mm Cell Battery Holders, Clips, Contacts Coin Cell Holder, 20Mm Dia, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Coin Cell Holder; Battery Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1016-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-110-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell - 1057 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers