Keystone Electronics Corp. 2 C Cell Holder, Series Connection 149

Description
Part Number: 149 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, IEC LR14, ANSI 14A, NEDA 14C, 14D, 14F, 14NC, 1600M Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 149 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, IEC LR14, ANSI 14A, NEDA 14C, 14D, 14F, 14NC, 1600M Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cell Holder, Series Connection
149
2 C Cell Holder, Series Connection 149
Part Number: 149 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, IEC LR14, ANSI 14A, NEDA 14C, 14D, 14F, 14NC, 1600M Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 149

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, IEC LR14, ANSI 14A, NEDA 14C, 14D, 14F, 14NC, 1600M
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-149-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-149-ND
Battery Holders, Clips, Contacts 36-149-ND
Battery Holder (Open) C 2 Cell Solder Lug

Battery Holder (Open) C 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone - 39C3168 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone
39C3168
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone 39C3168
BATTERY HOLDER, C SIZE, PCB; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, C SIZE, PCB; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 149 36-149-ND 39C3168
Product Name 2 C Cell Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

6 AA Holder, Solder Lug - 193 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers
SMT Holder for 2354 Cell-Tin Nickel Plate on T&R - 3010TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers