Keystone Electronics Corp. Snap In 30Amp PC Mount-w Screw Assembled 8199

Description
Part Number: 8199 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8199 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Unassembled No screw Supplied
Request a Quote
Description
Part Number: 8199 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8199 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Unassembled No screw Supplied
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8199 is a 30-amp vertical snap-in PC mount screw terminal with a screw installed and captivated, using a 6-32 x .250 [6.3] L brass binding head screw with nickel plating and a brass terminal with matte tin plate. It has a color-coded screw option with nickel as the standard, and supports color suffixes for screw head identification. The terminal is rated for 30 amps with a .032 [.81] thick brass contact and requires a .076 [1.93] diameter hole for mounting.

The part is part of the 30-amp heavy-duty vertical series, sharing specifications with other variants including 7786 and 8197.

Datasheet Summary
Powered by GS/AI

Part number 8199 is a 30-amp vertical snap-in PC mount screw terminal with a screw installed and captivated, using a 6-32 x .250 [6.3] L brass binding head screw with nickel plating and a brass terminal with matte tin plate. It has a color-coded screw option with nickel as the standard, and supports color suffixes for screw head identification. The terminal is rated for 30 amps with a .032 [.81] thick brass contact and requires a .076 [1.93] diameter hole for mounting.

The part is part of the 30-amp heavy-duty vertical series, sharing specifications with other variants including 7786 and 8197.

Suppliers

Company
Product
Description
Supplier Links
Snap In 30Amp PC Mount-w Screw Assembled - 8199 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In 30Amp PC Mount-w Screw Assembled
8199
Snap In 30Amp PC Mount-w Screw Assembled 8199
Part Number: 8199 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8199 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Unassembled No screw Supplied

Part Number: 8199

  • Color: Nickel
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: 30 Amp
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8199 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw
Nickel 6-32 Screw Supplied Unassembled
No screw Supplied

Buy Now Datasheet
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A - 70181562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A
70181562
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A 70181562
15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw Low profile Stable, no-rock design Space saving and time saving Compact, heavy duty design Six snap-in legs for total stability Serrated top surface secures connection PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa

15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw

  • Low profile
  • Stable, no-rock design
  • Space saving and time saving
  • Compact, heavy duty design
  • Six snap-in legs for total stability
  • Serrated top surface secures connection
    PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa
Supplier's Site
Sheung Wan, Hong Kong
Terminals
8199
Terminals 8199
Terminals 30A SCREW TERM

Terminals 30A SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8199 70181562 8199
Product Name Snap In 30Amp PC Mount-w Screw Assembled Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers