Keystone Electronics Corp. Terminals - Turret Connectors 11351

Description
TERM TURRET SINGLE L=12.95MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=12.95MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11351-ND
Terminals - Turret Connectors 36-11351-ND
TERM TURRET SINGLE L=12.95MM TIN

TERM TURRET SINGLE L=12.95MM TIN

Buy Now Datasheet
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Keystone - 55M4706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Keystone
55M4706
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Keystone 55M4706
TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11351-ND 55M4706
Product Name Terminals - Turret Connectors Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Keystone
Terminal Type Single End Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details