Keystone Electronics Corp. 30Amp Screw Terminal w/Sems Screw-Assembled 8199-SEMS

Description
Part Number: 8199-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 8199-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8199-SEMS is a 30-amp screw terminal with a 6-32 thread, designed for secure wire attachment using a captivated, free-spinning lock washer to prevent wire twisting during installation. The screw is installed and captivated. The terminal measures 0.507 inches (12.9 mm) in length and is mounted on a printed circuit board. The screw and washer are made of steel with nickel plating, and the terminal body is brass with a matte tin plate finish.

Datasheet Summary
Powered by GS/AI

The 8199-SEMS is a 30-amp screw terminal with a 6-32 thread, designed for secure wire attachment using a captivated, free-spinning lock washer to prevent wire twisting during installation. The screw is installed and captivated. The terminal measures 0.507 inches (12.9 mm) in length and is mounted on a printed circuit board. The screw and washer are made of steel with nickel plating, and the terminal body is brass with a matte tin plate finish.

Suppliers

Company
Product
Description
Supplier Links
30Amp Screw Terminal w/Sems Screw-Assembled - 8199-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
30Amp Screw Terminal w/Sems Screw-Assembled
8199-SEMS
30Amp Screw Terminal w/Sems Screw-Assembled 8199-SEMS
Part Number: 8199-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 8199-SEMS

  • Color: Sems
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8199-SEMS
Product Name 30Amp Screw Terminal w/Sems Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
METRIC SCREW TERMINAL (WHITE) - 7698-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers