Keystone Electronics Corp. Horizontal Screw Terminal w/Green Screw-Assembled 8199-6

Description
Part Number: 8199-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Description
Part Number: 8199-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Green Screw-Assembled, part number 8199-6, is designed for efficient electrical connections with a current rating of 30 Amps. It features a terminal body style suitable for 30 Amp applications and is equipped with a 6-32 thread screw. The terminal is constructed from .032 (.81) brass with a matte tin plate finish, ensuring durability and reliability. The screw is made of brass with a nickel plate, providing additional corrosion resistance. This product is designed for THM snap-in mounting and comes with the screw installed and captivated, facilitating ease of use in various applications.

Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Green Screw-Assembled, part number 8199-6, is designed for efficient electrical connections with a current rating of 30 Amps. It features a terminal body style suitable for 30 Amp applications and is equipped with a 6-32 thread screw. The terminal is constructed from .032 (.81) brass with a matte tin plate finish, ensuring durability and reliability. The screw is made of brass with a nickel plate, providing additional corrosion resistance. This product is designed for THM snap-in mounting and comes with the screw installed and captivated, facilitating ease of use in various applications.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Green Screw-Assembled - 8199-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Green Screw-Assembled
8199-6
Horizontal Screw Terminal w/Green Screw-Assembled 8199-6
Part Number: 8199-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32

Part Number: 8199-6

  • Color: Green
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: 30 Amp
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8199-6
Terminals 8199-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8199-6 8199-6
Product Name Horizontal Screw Terminal w/Green Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details