Keystone Electronics Corp. Male .250" Quick Fit Terminal 1266

Description
Part Number: 1266 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1266 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1266 is a .250 inch (6.4 mm) quick-fit male terminal for PCB applications, made from .032 inch (.81 mm) brass with matte tin plating and a .052 inch (1.3 mm) mounting hole. It has a horizontal tab orientation and is not UL recognized.

Datasheet Summary
Powered by GS/AI

The 1266 is a .250 inch (6.4 mm) quick-fit male terminal for PCB applications, made from .032 inch (.81 mm) brass with matte tin plating and a .052 inch (1.3 mm) mounting hole. It has a horizontal tab orientation and is not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal
1266
Male .250" Quick Fit Terminal 1266
Part Number: 1266 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1266

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1266-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1266-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone - 62W4865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
62W4865
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone 62W4865
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized - 70181613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized
70181613
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized 70181613
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1266 36-1266-ND 62W4865 70181613
Product Name Male .250" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details