Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 4118

Description
CONN QC TAB 0.250
Request a Quote
Description
CONN QC TAB 0.250
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-4118-ND is a quick connect terminal strip designed for efficient electrical connections. It features a length of 3.000 inches (76.2 mm) and accommodates six terminals. The terminals are made of brass and are plated with tin, complying with MIL-T-10727 standards. The backing insulator is constructed from fiberglass, rated for continuous operation at temperatures up to 300¬8F (155¬8C). This product is suitable for applications requiring reliable and quick disconnect capabilities, and it meets both commercial and military specifications. The design allows for easy installation and modification options are available upon request.

Datasheet Summary
Powered by GS/AI

The 36-4118-ND is a quick connect terminal strip designed for efficient electrical connections. It features a length of 3.000 inches (76.2 mm) and accommodates six terminals. The terminals are made of brass and are plated with tin, complying with MIL-T-10727 standards. The backing insulator is constructed from fiberglass, rated for continuous operation at temperatures up to 300¬8F (155¬8C). This product is suitable for applications requiring reliable and quick disconnect capabilities, and it meets both commercial and military specifications. The design allows for easy installation and modification options are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4118-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4118-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-4118-ND
Product Name Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Angled - 90°
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details