Part Number: 8190-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 8190-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
8190-SEMS is a horizontal screw terminal with a 6-32 thread, designed for quick and secure wire lead attachment using a captivated, free-spinning lock washer to prevent wire twisting. It is supplied unassembled with the screw, and has a current rating of 15 A. The terminal features a brass contact with matte tin plating and a steel nickel-plated screw and washer. Its dimensions include a screw length of 0.187 in (4.8 mm) and a overall length of 0.450 in (11.43 mm), with mounting holes at 0.200 in (5.1 mm) and a thread length of 0.060 in (1.52 mm).
Datasheet Summary Powered by GS/AI
8190-SEMS is a horizontal screw terminal with a 6-32 thread, designed for quick and secure wire lead attachment using a captivated, free-spinning lock washer to prevent wire twisting. It is supplied unassembled with the screw, and has a current rating of 15 A. The terminal features a brass contact with matte tin plating and a steel nickel-plated screw and washer. Its dimensions include a screw length of 0.187 in (4.8 mm) and a overall length of 0.450 in (11.43 mm), with mounting holes at 0.200 in (5.1 mm) and a thread length of 0.060 in (1.52 mm).