Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-UnAssembled,Blue 7690-5

Description
Part Number: 7690-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 7690-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with unassembled 6-32 binding screw, capable of handling 15 amps, designed for snap-in mounting on PC boards with brass contacts and tin plating. Accepts #14-22 AWG solid or stranded wire and features an anti-rotational design for stable installation. Color-coded blue screw terminal variant supplied without screw installed, intended for high-density packaging applications.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with unassembled 6-32 binding screw, capable of handling 15 amps, designed for snap-in mounting on PC boards with brass contacts and tin plating. Accepts #14-22 AWG solid or stranded wire and features an anti-rotational design for stable installation. Color-coded blue screw terminal variant supplied without screw installed, intended for high-density packaging applications.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-UnAssembled,Blue - 7690-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-UnAssembled,Blue
7690-5
Horizontal Screw Terminal w/Screw-UnAssembled,Blue 7690-5
Part Number: 7690-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32

Part Number: 7690-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7690-5
Product Name Horizontal Screw Terminal w/Screw-UnAssembled,Blue
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (BLUE) - 7698-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers