Keystone Electronics Corp. 45 Deg Screw Terminal w/ Screw-Yellow 8189-7

Description
Part Number: 8189-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8189-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8189-7 is a 45-degree vertical-mount screw terminal designed for through-hole mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. It features a 6-32 binding screw with a brass body and nickel plating, rated for 15 amps. The terminal is supplied unassembled without a screw, and the color suffix -7 indicates a yellow screw. The part has four mounting legs for secure installation and is designed to avoid wicking during wave soldering by positioning the binding screw above board level.

Datasheet Summary
Powered by GS/AI

The 8189-7 is a 45-degree vertical-mount screw terminal designed for through-hole mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. It features a 6-32 binding screw with a brass body and nickel plating, rated for 15 amps. The terminal is supplied unassembled without a screw, and the color suffix -7 indicates a yellow screw. The part has four mounting legs for secure installation and is designed to avoid wicking during wave soldering by positioning the binding screw above board level.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/ Screw-Yellow - 8189-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/ Screw-Yellow
8189-7
45 Deg Screw Terminal w/ Screw-Yellow 8189-7
Part Number: 8189-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32

Part Number: 8189-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189-7
Terminals 8189-7
Terminals SCREW TERMINAL YLW

Terminals SCREW TERMINAL YLW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189-7 8189-7
Product Name 45 Deg Screw Terminal w/ Screw-Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers