Keystone Electronics Corp. 45 Deg Screw Terminal w/ Screw-White 8189-4

Description
Part Number: 8189-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8189-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8189-4 is a 45-degree vertical mounting screw terminal designed for high-density packaging, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a 6-32 binding screw, brass terminal with matte tin plating, and a stabilized no-rock design with an anti-rotational feature. The terminal mounts via four legs into pre-drilled or punched holes and is supplied unassembled with no screw installed. Its current rating is 15 amps, and it is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

8189-4 is a 45-degree vertical mounting screw terminal designed for high-density packaging, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a 6-32 binding screw, brass terminal with matte tin plating, and a stabilized no-rock design with an anti-rotational feature. The terminal mounts via four legs into pre-drilled or punched holes and is supplied unassembled with no screw installed. Its current rating is 15 amps, and it is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/ Screw-White - 8189-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/ Screw-White
8189-4
45 Deg Screw Terminal w/ Screw-White 8189-4
Part Number: 8189-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32

Part Number: 8189-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189-4
Terminals 8189-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189-4 8189-4
Product Name 45 Deg Screw Terminal w/ Screw-White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Keystone Electronics Corp.
View Details