Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- Yellow screw Unassembled 8185-7

Description
Part Number: 8185-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8185-7 is an unassembled 45° angle Slim-Line PC screw terminal designed for through-hole mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. It features a brass terminal with matte tin plating and a brass 6-32 binding screw with a painted yellow head for visual identification. The terminal has a 15 Amp current rating and shares the same mounting hole pattern as quick fit terminals. Color-coded screws are available as an option, with the yellow head suffix added to the base part number.

Datasheet Summary
Powered by GS/AI

The 8185-7 is an unassembled 45° angle Slim-Line PC screw terminal designed for through-hole mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. It features a brass terminal with matte tin plating and a brass 6-32 binding screw with a painted yellow head for visual identification. The terminal has a 15 Amp current rating and shares the same mounting hole pattern as quick fit terminals. Color-coded screws are available as an option, with the yellow head suffix added to the base part number.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- Yellow screw Unassembled - 8185-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- Yellow screw Unassembled
8185-7
Slim-Line PC Screw Terminal, 45°- Yellow screw Unassembled 8185-7
Part Number: 8185-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185-7
Product Name Slim-Line PC Screw Terminal, 45°- Yellow screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Keystone Electronics Corp.
View Details