Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7696-7

Description
Part Number: 7696-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696-7 is a vertical metric screw terminal for PCB mounting, designed for high-density applications with snap-in legs for stability. It accepts #14-22 AWG solid or stranded wire and features a captivated M3 brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating and rated for 15 amps. Color-coded screws are available, with the yellow suffix indicating the screw color. It mounts into pre-drilled holes and is supplied with the screw installed and captivated.

Datasheet Summary
Powered by GS/AI

The 7696-7 is a vertical metric screw terminal for PCB mounting, designed for high-density applications with snap-in legs for stability. It accepts #14-22 AWG solid or stranded wire and features a captivated M3 brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating and rated for 15 amps. Color-coded screws are available, with the yellow suffix indicating the screw color. It mounts into pre-drilled holes and is supplied with the screw installed and captivated.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7696-7
METRIC SCREW TERMINAL (YELLOW) 7696-7
Part Number: 7696-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696-7
Terminals 7696-7
Terminals METRIC SCREW TERM (YELLOW)

Terminals METRIC SCREW TERM (YELLOW)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7696-7 7696-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 5082 - VAST STOCK CO., LIMITED
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details