Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- Green screw Unassembled 8185-6

Description
Part Number: 8185-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8185-6 is a 45-degree angled Slim-Line PC screw terminal designed for through-hole mounting, supplied with an unassembled green-headed 6-32 screw for easy wire identification. It accepts #14-22 AWG solid or stranded wire and crimp terminals, with a current rating of 15 amps. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating and a painted green head. It shares the same mounting hole pattern as Quick Fit terminals.

Datasheet Summary
Powered by GS/AI

The 8185-6 is a 45-degree angled Slim-Line PC screw terminal designed for through-hole mounting, supplied with an unassembled green-headed 6-32 screw for easy wire identification. It accepts #14-22 AWG solid or stranded wire and crimp terminals, with a current rating of 15 amps. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating and a painted green head. It shares the same mounting hole pattern as Quick Fit terminals.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- Green screw Unassembled - 8185-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- Green screw Unassembled
8185-6
Slim-Line PC Screw Terminal, 45°- Green screw Unassembled 8185-6
Part Number: 8185-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185-6
Product Name Slim-Line PC Screw Terminal, 45°- Green screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Keystone Electronics Corp.
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details