Keystone Electronics Corp. Male .187" Quick Fit Terminal 60 Deg 4920

Description
Part Number: 4920 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4920 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4920 is a male Quick-Fit terminal with a 60° angle, brass tin-plated body, and a 0.052 in (1.3 mm) mounting hole. It features a 0.187 in (4.8 mm) tab and complies with UL 310 and NEMA2-1982-(1988) requirements under UL File E201546. All variants in this series meet the dimensional and performance standards of National Electrical Manufacturers Association specification 1267. The terminal is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

4920 is a male Quick-Fit terminal with a 60° angle, brass tin-plated body, and a 0.052 in (1.3 mm) mounting hole. It features a 0.187 in (4.8 mm) tab and complies with UL 310 and NEMA2-1982-(1988) requirements under UL File E201546. All variants in this series meet the dimensional and performance standards of National Electrical Manufacturers Association specification 1267. The terminal is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal 60 Deg
4920
Male .187" Quick Fit Terminal 60 Deg 4920
Part Number: 4920 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4920

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: 60 Degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4920-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4920-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4920-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4920 36-4920-ND
Product Name Male .187" Quick Fit Terminal 60 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 60°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers