Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled Blue screw 8184-5

Description
Part Number: 8184-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire from #14 to #22 AWG and crimp terminals. The 8184-5 variant is a 60° angle unassembled terminal with a blue-headed 6-32 brass screw, color-coded for quick identification. It shares the same mounting hole pattern as quick-fit terminals and has a current rating of 15 amps. The terminal housing is brass with matte tin plating, and the screw is brass with nickel plating and a painted blue head for reliable electrical contact. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire from #14 to #22 AWG and crimp terminals. The 8184-5 variant is a 60° angle unassembled terminal with a blue-headed 6-32 brass screw, color-coded for quick identification. It shares the same mounting hole pattern as quick-fit terminals and has a current rating of 15 amps. The terminal housing is brass with matte tin plating, and the screw is brass with nickel plating and a painted blue head for reliable electrical contact. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled Blue screw - 8184-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled Blue screw
8184-5
Slim-Line PC Screw Terminal, 60°- Unassembled Blue screw 8184-5
Part Number: 8184-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184-5
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled Blue screw
Unlock Full Specs
to access all available technical data

Similar Products