Keystone Electronics Corp. Male .250 Quick Fit Terminal 1203

Description
Part Number: 1203 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .656 [16.7] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1203 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .656 [16.7] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1203 is a .250 (6.4 mm) tab male quick-fit terminal for PCB mounting, made of .032 (.81 mm) brass with matte tin plating, featuring a .052 (1.3 mm) diameter mounting hole and a length of .657 (16.7 mm).

Datasheet Summary
Powered by GS/AI

The 1203 is a .250 (6.4 mm) tab male quick-fit terminal for PCB mounting, made of .032 (.81 mm) brass with matte tin plating, featuring a .052 (1.3 mm) diameter mounting hole and a length of .657 (16.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male .250 Quick Fit Terminal
1203
Male .250 Quick Fit Terminal 1203
Part Number: 1203 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .656 [16.7] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1203

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Length: .656 [16.7]
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1203-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1203-ND
MALE .250 QUICK FIT TERM .657"

MALE .250 QUICK FIT TERM .657"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1203 36-1203-ND
Product Name Male .250 Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Keystone Electronics Corp.
View Details