Keystone Electronics Corp. Vertical Screw Terminal w/Screw-Unassembled, White 7691-4

Description
Part Number: 7691-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 7691-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with 6-32 binding screw, unassembled, rated for 15 amps, accommodating #14-22 AWG solid or stranded wire, made of brass with matte tin plating, and designed for snap-in mounting on PCBs. Compatible with color-coded screws, though the screw is not installed in this variant. Features a low-profile, anti-rotational design for high-density applications.

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with 6-32 binding screw, unassembled, rated for 15 amps, accommodating #14-22 AWG solid or stranded wire, made of brass with matte tin plating, and designed for snap-in mounting on PCBs. Compatible with color-coded screws, though the screw is not installed in this variant. Features a low-profile, anti-rotational design for high-density applications.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Screw-Unassembled, White - 7691-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Screw-Unassembled, White
7691-4
Vertical Screw Terminal w/Screw-Unassembled, White 7691-4
Part Number: 7691-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 7691-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7691-4
Terminals 7691-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7691-4 7691-4
Product Name Vertical Screw Terminal w/Screw-Unassembled, White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers