Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°- Unassembled Yellow screw 8183-7

Description
Part Number: 8183-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8183-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90° angle, screw-terminal connectors designed for PCB mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. The part number 8183-7 corresponds to the unassembled variant with a yellow-colored binding head screw, which is brass with nickel plating and a painted yellow head for visual identification. The terminal body is brass with matte tin plating. The mounting hole pattern matches standard quick-fit terminals. Current rating is 15 amps. The screw size is 6-32. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90° angle, screw-terminal connectors designed for PCB mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. The part number 8183-7 corresponds to the unassembled variant with a yellow-colored binding head screw, which is brass with nickel plating and a painted yellow head for visual identification. The terminal body is brass with matte tin plating. The mounting hole pattern matches standard quick-fit terminals. Current rating is 15 amps. The screw size is 6-32. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°- Unassembled Yellow screw - 8183-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°- Unassembled Yellow screw
8183-7
Slim-Line PC Screw Terminal, 90°- Unassembled Yellow screw 8183-7
Part Number: 8183-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8183-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8183-7
Product Name Slim-Line PC Screw Terminal, 90°- Unassembled Yellow screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details