Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60° 7838

Description
Part Number: 7838 Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Description
Part Number: 7838 Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, designed as a low-cost alternative to PC edge connectors, accepting #14-22 AWG solid or stranded wire and crimp terminals. The terminal has a brass matte tin-plated contact and a brass nickel-plated binding head screw. Mounting hole pattern matches most quick fit terminals. Current rating is 15 amps. Screw not supplied.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, designed as a low-cost alternative to PC edge connectors, accepting #14-22 AWG solid or stranded wire and crimp terminals. The terminal has a brass matte tin-plated contact and a brass nickel-plated binding head screw. Mounting hole pattern matches most quick fit terminals. Current rating is 15 amps. Screw not supplied.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60° - 7838 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°
7838
Slim-Line PC Screw Terminal, 60° 7838
Part Number: 7838 Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7838

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7838
Terminals 7838
Terminals SlimLine 60 Degree Screw Terminal

Terminals SlimLine 60 Degree Screw Terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7838 7838
Product Name Slim-Line PC Screw Terminal, 60° Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details