Part Number: 7801
Current Rating: 30 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Screw not Included
Thread: 10-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7801
Current Rating: 30 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Screw not Included
Thread: 10-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7801 is a horizontal, 30-amp terminal designed for through-hole mounting with a 10-32 screw thread and no screw supplied. It features a brass terminal with matte tin plating and uses a 0.060 inch diameter mounting hole pattern with six positions. The terminal's dimensions include a screw height of 0.410 inches and a terminal height of 0.470 inches.
Datasheet Summary Powered by GS/AI
The 7801 is a horizontal, 30-amp terminal designed for through-hole mounting with a 10-32 screw thread and no screw supplied. It features a brass terminal with matte tin plating and uses a 0.060 inch diameter mounting hole pattern with six positions. The terminal's dimensions include a screw height of 0.410 inches and a terminal height of 0.470 inches.