Keystone Electronics Corp. PC Terminal Lug 1" Long 4003

Description
Part Number: 4003 Finish/Plating: Matte Tin Length: 1.000 [25.4] Material: Brass
Request a Quote
Description
Part Number: 4003 Finish/Plating: Matte Tin Length: 1.000 [25.4] Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC terminal lug with a length of 1.000 inch (25.4 mm), made from .020 inch (.51 mm) brass with tin plating, featuring a 0.312 inch (7.9 mm) hole diameter and a 0.281 inch (7.2 mm) insert diameter.

Datasheet Summary
Powered by GS/AI

PC terminal lug with a length of 1.000 inch (25.4 mm), made from .020 inch (.51 mm) brass with tin plating, featuring a 0.312 inch (7.9 mm) hole diameter and a 0.281 inch (7.2 mm) insert diameter.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal Lug 1
New Hyde Park, NY, USA
PC Terminal Lug 1" Long
4003
PC Terminal Lug 1" Long 4003
Part Number: 4003 Finish/Plating: Matte Tin Length: 1.000 [25.4] Material: Brass

Part Number: 4003

  • Finish/Plating: Matte Tin
  • Length: 1.000 [25.4]
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4003-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4003-ND
Terminals - Solder Lug Connectors 36-4003-ND
CONN TERM LUG RING TH

CONN TERM LUG RING TH

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4003
Terminals 4003
Terminals TERMINAL LUG

Terminals TERMINAL LUG

Buy Now Datasheet
Terminal, Pcb Lug, 0.13; Stud Size Imperial Keystone - 94B6906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Lug, 0.13; Stud Size Imperial Keystone
94B6906
Terminal, Pcb Lug, 0.13; Stud Size Imperial Keystone 94B6906
TERMINAL, PCB LUG, 0.13"; Stud Size - Imperial:0.13"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.13" RoHS Compliant: Yes

TERMINAL, PCB LUG, 0.13"; Stud Size - Imperial:0.13"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4003 36-4003-ND 4003 94B6906
Product Name PC Terminal Lug 1" Long Terminals - Solder Lug Connectors Terminals Terminal, Pcb Lug, 0.13; Stud Size Imperial Keystone
Terminal Type Wire Lug PCB, Long Tail Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1511-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details