Keystone Electronics Corp. 2 AA Cell Holder, PC with Ribbon 2462RB

Description
Part Number: 2462RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2462RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2462RB is a two-cell AA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. It features a polypropylene base, spring steel contacts with nickel plating, and brass PC pins with nickel plating. The holder includes a nylon 6/6 phosphor bronze tin-plated PC connector and 6.0-inch (152 mm) #26 AWG stripped and tinned wire leads compliant with UL/CSA 1007. It is rated to withstand shock and vibration, with coil springs that adjust to varying battery lengths to ensure low contact resistance. The unit measures 2.343 inches by 0.650 inches (59.5 mm by 16.0 mm).

Datasheet Summary
Powered by GS/AI

The 2462RB is a two-cell AA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. It features a polypropylene base, spring steel contacts with nickel plating, and brass PC pins with nickel plating. The holder includes a nylon 6/6 phosphor bronze tin-plated PC connector and 6.0-inch (152 mm) #26 AWG stripped and tinned wire leads compliant with UL/CSA 1007. It is rated to withstand shock and vibration, with coil springs that adjust to varying battery lengths to ensure low contact resistance. The unit measures 2.343 inches by 0.650 inches (59.5 mm by 16.0 mm).

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Holder, PC with Ribbon - 2462RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Holder, PC with Ribbon
2462RB
2 AA Cell Holder, PC with Ribbon 2462RB
Part Number: 2462RB # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2462RB

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2462RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2462RB-ND
Battery Holders, Clips, Contacts 36-2462RB-ND
Battery Holder (Open) AA 2 Cell PC Pin

Battery Holder (Open) AA 2 Cell PC Pin

Buy Now Datasheet
 - 4814055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells = 2 Mount = PCB Type = Battery Holder Dimensions = 59.5 x 32.9 x 16mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Spring Steel

Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support.
For Battery Size = AA
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Dimensions = 59.5 x 32.9 x 16mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2462RB 36-2462RB-ND 4814055
Product Name 2 AA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open) Battery Holder
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
For 3 AA Cell-All Contacts Insulated - 2171 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers