Keystone Electronics Corp. 3 C Cell Holder, Solder Lug 187

Description
Part Number: 187 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 187 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 C Cell Holder, Solder Lug
187
3 C Cell Holder, Solder Lug 187
Part Number: 187 # of Cells: 3 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 187

  • # of Cells: 3
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-187-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-187-ND
Battery Holders, Clips, Contacts 36-187-ND
Battery Holder (Open) C 3 Cell Solder Lug

Battery Holder (Open) C 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 58K2778 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
58K2778
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 58K2778
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; C; 1.125 in. (Max.); Aluminum; 3; Solder Lug - 70182570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; C; 1.125 in. (Max.); Aluminum; 3; Solder Lug
70182570
Hldr, Battery; C; 1.125 in. (Max.); Aluminum; 3; Solder Lug 70182570
Battery Holder, D Size Battery, Aluminum Material Moisture proof, resin impregnated, fibre insulated washers Good electrical contact, low leakage current and snap-fit clips.

Battery Holder, D Size Battery, Aluminum Material

  • Moisture proof, resin impregnated, fibre insulated washers
    Good electrical contact, low leakage current and snap-fit clips.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 187 36-187-ND 58K2778 70182570
Product Name 3 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, C, Panel; Battery Sizes Accepted Keystone Hldr, Battery; C; 1.125 in. (Max.); Aluminum; 3; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 1 AA Cell-All Contacts Insulated - 2139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers