Keystone Electronics Corp. 2 D Cell Holder, Solder Lug 176

Description
Part Number: 176 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 176 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 D Cell Holder, Solder Lug - 176 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 D Cell Holder, Solder Lug
176
2 D Cell Holder, Solder Lug 176
Part Number: 176 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 176

  • # of Cells: 2
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-176-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-176-ND
Battery Holders, Clips, Contacts 36-176-ND
Battery Holder (Open) D 2 Cell Solder Lug

Battery Holder (Open) D 2 Cell Solder Lug

Buy Now Datasheet
 - 1142199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = D Number of Cells = 2 Mount = Chassis Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Metal Terminal Contact Material = Nickel Plated Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = D
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Terminal Contact Type = Solder Tag
Body Material = Metal
Terminal Contact Material = Nickel Plated Brass

Supplier's Site
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 60K7088 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
60K7088
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 60K7088
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 2 - 70182571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 2
70182571
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 2 70182571
Aluminum Battery Holder, Nickel Plate Body Material, PC Mount Holders: Available with solder lugs, PC lugs or series connections. Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Aluminum Battery Holder, Nickel Plate Body Material, PC Mount
Holders: Available with solder lugs, PC lugs or series connections.
Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 176 36-176-ND 1142199 60K7088 70182571
Product Name 2 D Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 2
Type Metal Holder Holder (Open) Battery Holder Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1075-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Solder Lugs
View Details
Battery Holders, Clips, Contacts - 36-1010TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers